Cornell Dubilier Mica and PTFE Capacitors CD10FA361JO3

Description
CAP MICA 360PF 5% 100V RADIAL
Datasheet
Description
CAP MICA 360PF 5% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD10FA361JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FA361JO3
Mica and PTFE Capacitors CD10FA361JO3
CAP MICA 360PF 5% 100V RADIAL

CAP MICA 360PF 5% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 360Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 12C2823 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 360Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
12C2823
Silver Mica Capacitor 360Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 12C2823
SILVER MICA CAPACITOR 360PF, 100V, 5%, RADIAL; Capacitance:360pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 360PF, 100V, 5%, RADIAL; Capacitance:360pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD10FA361JO3 12C2823
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 360Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details