Cornell Dubilier Mica and PTFE Capacitors CD10FA361GO3

Description
CAP MICA 360PF 2% 100V RADIAL
Datasheet
Description
CAP MICA 360PF 2% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD10FA361GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FA361GO3
Mica and PTFE Capacitors CD10FA361GO3
CAP MICA 360PF 2% 100V RADIAL

CAP MICA 360PF 2% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 360Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C2822 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 360Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C2822
Silver Mica Capacitor 360Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C2822
SILVER MICA CAPACITOR 360PF, 100V, 2%, RADIAL; Capacitance:360pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 360PF, 100V, 2%, RADIAL; Capacitance:360pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD10FA361GO3 12C2822
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 360Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C553U050CJ2AP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers