Cornell Dubilier Silver Mica Capacitor 330Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier CD10FA331GO3

Description
SILVER MICA CAPACITOR 330PF, 100V, 2%, RADIAL; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 330PF, 100V, 2%, RADIAL; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 330Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C2820 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 330Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C2820
Silver Mica Capacitor 330Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C2820
SILVER MICA CAPACITOR 330PF, 100V, 2%, RADIAL; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 330PF, 100V, 2%, RADIAL; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD10FA331GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10FA331GO3
Mica and PTFE Capacitors CD10FA331GO3
CAP MICA 330PF 2% 100V RADIAL

CAP MICA 330PF 2% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2820 CD10FA331GO3
Product Name Silver Mica Capacitor 330Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C193U063BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers