Cornell Dubilier Mica and PTFE Capacitors CD10ED680FO3

Description
CAP MICA 68PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 68PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD10ED680FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10ED680FO3
Mica and PTFE Capacitors CD10ED680FO3
CAP MICA 68PF 1% 500V RADIAL

CAP MICA 68PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 68Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C2813 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 68Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C2813
Silver Mica Capacitor 68Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C2813
SILVER MICA CAPACITOR 68PF, 500V, 1%, RADIAL; Capacitance:68pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 68PF, 500V, 1%, RADIAL; Capacitance:68pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD10ED680FO3 12C2813
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 68Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers