CAP MICA 51PF 2% 500V RADIAL
SILVER MICA CAPACITOR 51PF, 500V, 2%, RADIAL; Capacitance:51pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CD10ED510GO3F | 81K0435 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor 51Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 5.10E-5 microF | 5.10E-5 microF |