Cornell Dubilier Silver Mica Capacitor 24Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD10ED240JO3

Description
SILVER MICA CAPACITOR 24PF, 500V, 5%, RADIAL; Capacitance:24pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 24PF, 500V, 5%, RADIAL; Capacitance:24pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 24Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F1345 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 24Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F1345
Silver Mica Capacitor 24Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F1345
SILVER MICA CAPACITOR 24PF, 500V, 5%, RADIAL; Capacitance:24pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: No

SILVER MICA CAPACITOR 24PF, 500V, 5%, RADIAL; Capacitance:24pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD10ED240JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10ED240JO3
Mica and PTFE Capacitors CD10ED240JO3
CAP MICA 24PF 5% 500V RADIAL

CAP MICA 24PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 15F1345 CD10ED240JO3
Product Name Silver Mica Capacitor 24Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.40E-5 microF 2.40E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers