CAP MICA 24PF 0.5PF 500V RADIAL
SILVER MICA CAPACITOR 24PF, 500V, 0.5pF, RADIAL; Capacitance:24pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: No
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CD10ED240DO3 | 12C2797 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor 24Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica; Mica |