Cornell Dubilier Mica and PTFE Capacitors CD10ED200JO3

Description
CAP MICA 20PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 20PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD10ED200JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10ED200JO3
Mica and PTFE Capacitors CD10ED200JO3
CAP MICA 20PF 5% 500V RADIAL

CAP MICA 20PF 5% 500V RADIAL

Supplier's Site Datasheet
Capacitor Silver Mica, 20Pf, 500V; Capacitance Cornell Dubilier - 15F863 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica, 20Pf, 500V; Capacitance Cornell Dubilier
15F863
Capacitor Silver Mica, 20Pf, 500V; Capacitance Cornell Dubilier 15F863
CAPACITOR SILVER MICA, 20PF, 500V; Capacitance:20pF; Voltage Rating:500V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Features:Standard Dipped; Filter Terminals:Radial Leaded; Leaded Process Compatible:No RoHS Compliant: No

CAPACITOR SILVER MICA, 20PF, 500V; Capacitance:20pF; Voltage Rating:500V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Features:Standard Dipped; Filter Terminals:Radial Leaded; Leaded Process Compatible:No RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD10ED200JO3 15F863
Product Name Mica and PTFE Capacitors Capacitor Silver Mica, 20Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.00E-5 microF 2.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers