Cornell Dubilier Silver Mica Capacitor 20Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD10ED200DO3F

Description
SILVER MICA CAPACITOR 20PF, 500V, 0.5pF, RADIAL; Capacitance:20pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 20PF, 500V, 0.5pF, RADIAL; Capacitance:20pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 20Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 81K0411 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 20Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
81K0411
Silver Mica Capacitor 20Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier 81K0411
SILVER MICA CAPACITOR 20PF, 500V, 0.5pF, RADIAL; Capacitance:20pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 20PF, 500V, 0.5pF, RADIAL; Capacitance:20pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD10ED200DO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD10ED200DO3F
Mica and PTFE Capacitors CD10ED200DO3F
CAP MICA 20PF 0.5PF 500V RADIAL

CAP MICA 20PF 0.5PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0411 CD10ED200DO3F
Product Name Silver Mica Capacitor 20Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 2.00E-5 microF 2.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers