SILVER MICA CAPACITOR 18PF, 500V, 5%, RADIAL; Capacitance:18pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm; No. of Pins:2RoHS Compliant: Yes
CAP MICA 18PF 5% 500V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K0410 | CD10CD180JO3F |
| Product Name | Silver Mica Capacitor 18Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |