Cornell Dubilier Silver Mica Capacitor 2.5Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD10CD(2.5)D03

Description
SILVER MICA CAPACITOR 2.5PF, 500V, 0.5pF, RADIAL; Capacitance:2.5pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No
Description
SILVER MICA CAPACITOR 2.5PF, 500V, 0.5pF, RADIAL; Capacitance:2.5pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 2.5Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 02J4161 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2.5Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
02J4161
Silver Mica Capacitor 2.5Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier 02J4161
SILVER MICA CAPACITOR 2.5PF, 500V, 0.5pF, RADIAL; Capacitance:2.5pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

SILVER MICA CAPACITOR 2.5PF, 500V, 0.5pF, RADIAL; Capacitance:2.5pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02J4161
Product Name Silver Mica Capacitor 2.5Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details