The Ceramic Capacitor, 0.1µF, 50V, X7R, 10%, 1206, Full Reel is a surface mount multilayer ceramic chip capacitor suitable for various electronic applications. It features a capacitance of 0.1µF and a voltage rating of 50V, making it compatible with 63V applications. The X7R dielectric characteristic provides stable capacitance over a temperature range of -55°C to +125°C, with a capacitance change of ±15% over this range. The capacitor is RoHS compliant and comes in a 1206 package size, which measures 3.2mm x 1.6mm. It is available on a full reel, with 2,500 pieces per reel, facilitating automated assembly processes. The capacitor also meets moisture resistance and insulation resistance standards, ensuring reliability in various environmental conditions.
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 92F5743 |
| Product Name | Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.1000 microF |