Cornell Dubilier Cap, Aec-Q200, 80Uf, 800V, Film, Radial; Dielectric Type Cornell Dubilier BLH806K801C144

Description
CAP, AEC-Q200, 80UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:80µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
CAP, AEC-Q200, 80UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:80µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cornell Dubilier BLH series capacitor, part number 58AJ8189, features a capacitance of 80 µF and a rated voltage of 800 Vdc. It is designed for use in harsh environments and is AEC-Q200 qualified, making it suitable for automotive applications. The capacitor operates within a temperature range of -40 °C to 105 °C, with a derating of voltage at temperatures above 85 °C. It has a maximum RMS current rating that varies based on specific conditions, and it is constructed with a plastic case material that meets UL94V-0 standards. The capacitor is RoHS compliant and offers a long life expectancy of 100,000 hours at 70 °C under rated voltage conditions. Its self-healing properties and low loss characteristics make it a reliable choice for DC link applications.

Datasheet Summary
Powered by GS/AI

The Cornell Dubilier BLH series capacitor, part number 58AJ8189, features a capacitance of 80 µF and a rated voltage of 800 Vdc. It is designed for use in harsh environments and is AEC-Q200 qualified, making it suitable for automotive applications. The capacitor operates within a temperature range of -40 °C to 105 °C, with a derating of voltage at temperatures above 85 °C. It has a maximum RMS current rating that varies based on specific conditions, and it is constructed with a plastic case material that meets UL94V-0 standards. The capacitor is RoHS compliant and offers a long life expectancy of 100,000 hours at 70 °C under rated voltage conditions. Its self-healing properties and low loss characteristics make it a reliable choice for DC link applications.

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 80Uf, 800V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ8189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 80Uf, 800V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ8189
Cap, Aec-Q200, 80Uf, 800V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ8189
CAP, AEC-Q200, 80UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:80µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 80UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:80µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58AJ8189
Product Name Cap, Aec-Q200, 80Uf, 800V, Film, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Capacitors - 1572-1003-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers