The Cornell Dubilier 55µF, 700V film capacitor is designed for harsh environments and is AEC-Q200 qualified, making it suitable for automotive applications. It features a capacitance tolerance of ±10% and operates effectively within a temperature range of -40 °C to 105 °C, with a derating of voltage at temperatures above 85 °C. The capacitor has a maximum RMS voltage of 230 Vac and can withstand a test voltage of 150% of its rated DC voltage for 10 seconds. It boasts a high insulation resistance of ,â 30,000 MΩ¬?µF at 100 Vdc and a life expectancy of 100,000 hours at 70 °C under rated voltage. The capacitor is RoHS compliant and constructed with materials that meet UL94V-0 standards for safety. Its radial box package with four pins allows for through-hole mounting, making it versatile for various applications.
CAP, AEC-Q200, 55UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:55µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 58AJ8142 |
| Product Name | Cap, Aec-Q200, 55Uf, 700V, Film, Radial; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |