Cornell Dubilier Cap, Aec-Q200, 5Uf, 900V, Film, Radial; Dielectric Type Cornell Dubilier BLH505K901A062

Description
CAP, AEC-Q200, 5UF, 900V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 5UF, 900V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 5Uf, 900V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ8129 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 5Uf, 900V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ8129
Cap, Aec-Q200, 5Uf, 900V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ8129
CAP, AEC-Q200, 5UF, 900V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 5UF, 900V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BLH505K901A062 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BLH505K901A062
Film Capacitors BLH505K901A062
DC LINK, THB, 85/85, AEC-Q200

DC LINK, THB, 85/85, AEC-Q200

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 58AJ8129 BLH505K901A062
Product Name Cap, Aec-Q200, 5Uf, 900V, Film, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MSR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - C17CF5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details