Cornell Dubilier Film Capacitors BLH406K112C134

Description
DC LINK, THB, 85/85
Datasheet
Description
DC LINK, THB, 85/85
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BLH406K112C134 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BLH406K112C134
Film Capacitors BLH406K112C134
DC LINK, THB, 85/85

DC LINK, THB, 85/85

Supplier's Site Datasheet
Cap, 40Uf, 1.1Kv, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ8103 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 40Uf, 1.1Kv, Film, Radial; Dielectric Type Cornell Dubilier
58AJ8103
Cap, 40Uf, 1.1Kv, Film, Radial; Dielectric Type Cornell Dubilier 58AJ8103
CAP, 40UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, 40UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BLH406K112C134 58AJ8103
Product Name Film Capacitors Cap, 40Uf, 1.1Kv, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 40 microF 40 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB700K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C11CF0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details