Cornell Dubilier Cap, Aec-Q200, 35Uf, 800V, Film, Radial; Dielectric Type Cornell Dubilier BLH356K801C064

Description
CAP, AEC-Q200, 35UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:35µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
CAP, AEC-Q200, 35UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:35µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cornell Dubilier 35µF, 800V film capacitor is designed for harsh environments and is AEC-Q200 qualified, making it suitable for automotive applications. It features a capacitance tolerance of ±10% and operates effectively within a temperature range of -40 °C to 105 °C, with a derating of voltage at temperatures above 85 °C. The capacitor has a high ripple current capability and is self-healing, which contributes to its reliability. It is constructed with a plastic case and dry resin materials, ensuring durability. The capacitor is RoHS compliant and has a life expectancy of 100,000 hours at 70 °C under rated voltage. It is suitable for DC link applications and is designed for through-hole mounting.

Datasheet Summary
Powered by GS/AI

The Cornell Dubilier 35µF, 800V film capacitor is designed for harsh environments and is AEC-Q200 qualified, making it suitable for automotive applications. It features a capacitance tolerance of ±10% and operates effectively within a temperature range of -40 °C to 105 °C, with a derating of voltage at temperatures above 85 °C. The capacitor has a high ripple current capability and is self-healing, which contributes to its reliability. It is constructed with a plastic case and dry resin materials, ensuring durability. The capacitor is RoHS compliant and has a life expectancy of 100,000 hours at 70 °C under rated voltage. It is suitable for DC link applications and is designed for through-hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 35Uf, 800V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ8095 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 35Uf, 800V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ8095
Cap, Aec-Q200, 35Uf, 800V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ8095
CAP, AEC-Q200, 35UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:35µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 35UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:35µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58AJ8095
Product Name Cap, Aec-Q200, 35Uf, 800V, Film, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details