Cornell Dubilier Film Capacitors BLH306K701B104

Description
DC LINK, THB, 85/85, AEC-Q200
Datasheet
Description
DC LINK, THB, 85/85, AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BLH306K701B104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BLH306K701B104
Film Capacitors BLH306K701B104
DC LINK, THB, 85/85, AEC-Q200

DC LINK, THB, 85/85, AEC-Q200

Supplier's Site Datasheet
Cap, Aec-Q200, 30Uf, 700V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ8077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 30Uf, 700V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ8077
Cap, Aec-Q200, 30Uf, 700V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ8077
CAP, AEC-Q200, 30UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 30UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BLH306K701B104 58AJ8077
Product Name Film Capacitors Cap, Aec-Q200, 30Uf, 700V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 30 microF 30 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 2002-104MWR152KJ - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers