The product is a 3 µF, 1.2 kV film capacitor designed for harsh environments, specifically categorized as a DC link capacitor. It features a capacitance tolerance of ±10% and is AEC-Q200 qualified, indicating it meets automotive-grade standards for reliability and performance. The capacitor operates within a temperature range of -40 °C to 105 °C, with a derating of voltage at temperatures above 85 °C. It has a maximum RMS voltage of 230 Vac and can withstand a test voltage of 150% of the rated DC voltage for 10 seconds. The insulation resistance is rated at ,â 30,000 MΩ¬?µF at 100 Vdc after one minute. The capacitor is constructed with a plastic case and dry resin, both compliant with UL94V-0 standards, and features tin-plated copper terminals. This component is suitable for applications requiring high capacitance and reliability in challenging conditions.
CAP, AEC-Q200, 3UF, 1.2KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 58AJ8063 |
| Product Name | Cap, Aec-Q200, 3Uf, 1.2Kv, Film, Radial; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |