Cornell Dubilier Cap, Aec-Q200, 25Uf, 1Kv, Film, Radial; Dielectric Type Cornell Dubilier BLH256K102B114

Description
CAP, AEC-Q200, 25UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:25µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 25UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:25µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 25Uf, 1Kv, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ8054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 25Uf, 1Kv, Film, Radial; Dielectric Type Cornell Dubilier
58AJ8054
Cap, Aec-Q200, 25Uf, 1Kv, Film, Radial; Dielectric Type Cornell Dubilier 58AJ8054
CAP, AEC-Q200, 25UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:25µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 25UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:25µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58AJ8054
Product Name Cap, Aec-Q200, 25Uf, 1Kv, Film, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Film Capacitors - 2002-105MMR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers