Cornell Dubilier Film Capacitors BLH226K701B094

Description
DC LINK, THB, 85/85, AEC-Q200
Datasheet
Description
DC LINK, THB, 85/85, AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BLH226K701B094 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BLH226K701B094
Film Capacitors BLH226K701B094
DC LINK, THB, 85/85, AEC-Q200

DC LINK, THB, 85/85, AEC-Q200

Supplier's Site Datasheet
Cap, Aec-Q200, 22Uf, 700V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ8052 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 700V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ8052
Cap, Aec-Q200, 22Uf, 700V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ8052
CAP, AEC-Q200, 22UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:22µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 22UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:22µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BLH226K701B094 58AJ8052
Product Name Film Capacitors Cap, Aec-Q200, 22Uf, 700V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106PMC400K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details