Cornell Dubilier Film Capacitors BLH225K112A052

Description
DC LINK, THB, 85/85, AEC-Q200
Datasheet
Description
DC LINK, THB, 85/85, AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BLH225K112A052 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BLH225K112A052
Film Capacitors BLH225K112A052
DC LINK, THB, 85/85, AEC-Q200

DC LINK, THB, 85/85, AEC-Q200

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 1.1Kv, Film,radial; Dielectric Type Cornell Dubilier - 58AJ8048 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 1.1Kv, Film,radial; Dielectric Type Cornell Dubilier
58AJ8048
Cap, Aec-Q200, 2.2Uf, 1.1Kv, Film,radial; Dielectric Type Cornell Dubilier 58AJ8048
CAP, AEC-Q200, 2.2UF, 1.1KV, FILM,RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 2.2UF, 1.1KV, FILM,RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BLH225K112A052 58AJ8048
Product Name Film Capacitors Cap, Aec-Q200, 2.2Uf, 1.1Kv, Film,radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers