The product is a radial film capacitor with a capacitance of 2 µF and a rated voltage of 1.1 kV, designed for use in harsh environments. It is AEC-Q200 qualified, indicating it meets automotive-grade standards for reliability and performance. The capacitor features a capacitance tolerance of ±10% and operates effectively within a temperature range of -40 °C to 105 °C, with a derating of voltage at temperatures above 85 °C. It has a high insulation resistance of ,â 30,000 MΩ¬?µF at 100 Vdc and a life expectancy of 100,000 hours at 70 °C under rated voltage conditions. The construction includes a plastic case and dry resin materials, both compliant with UL94V-0 standards. This capacitor is suitable for DC link applications and is RoHS compliant.
DC LINK, THB, 85/85, AEC-Q200
CAP, AEC-Q200, 2UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLH205K112A042 | 58AJ8029 |
| Product Name | Film Capacitors | Cap, Aec-Q200, 2Uf, 1.1Kv, Film, Radial; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |
| Capacitance Range | 2 microF | 2 microF |