Cornell Dubilier Cap, Aec-Q200, 110Uf, 550V, Film, Radial; Dielectric Type Cornell Dubilier BLH117K551C114

Description
CAP, AEC-Q200, 110UF, 550V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:110µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
CAP, AEC-Q200, 110UF, 550V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:110µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cornell Dubilier 110 µF, 550 V film capacitor is designed for harsh environments and is AEC-Q200 qualified, making it suitable for automotive applications. It features a capacitance tolerance of ±10% and operates within a temperature range of -40 °C to 105 °C, with a derating of voltage by 1.35% per °C above 85 °C. The capacitor has a maximum RMS voltage of 230 Vac and can withstand a test voltage of 150% of the rated DC voltage for 10 seconds. It boasts a high insulation resistance of ,â 30,000 MΩ¬?µF at 100 Vdc and a life expectancy of 100,000 hours at 70 °C under rated voltage. The construction includes a plastic case and dry resin, both rated UL94V-0, and it is RoHS compliant. This capacitor is suitable for DC link applications and offers self-healing properties, low loss, and high ripple current capabilities.

Datasheet Summary
Powered by GS/AI

The Cornell Dubilier 110 µF, 550 V film capacitor is designed for harsh environments and is AEC-Q200 qualified, making it suitable for automotive applications. It features a capacitance tolerance of ±10% and operates within a temperature range of -40 °C to 105 °C, with a derating of voltage by 1.35% per °C above 85 °C. The capacitor has a maximum RMS voltage of 230 Vac and can withstand a test voltage of 150% of the rated DC voltage for 10 seconds. It boasts a high insulation resistance of ,â 30,000 MΩ¬?µF at 100 Vdc and a life expectancy of 100,000 hours at 70 °C under rated voltage. The construction includes a plastic case and dry resin, both rated UL94V-0, and it is RoHS compliant. This capacitor is suitable for DC link applications and offers self-healing properties, low loss, and high ripple current capabilities.

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 110Uf, 550V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 110Uf, 550V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7977
Cap, Aec-Q200, 110Uf, 550V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7977
CAP, AEC-Q200, 110UF, 550V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:110µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 110UF, 550V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:110µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58AJ7977
Product Name Cap, Aec-Q200, 110Uf, 550V, Film, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C17AH4R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details