Cornell Dubilier Aluminum Electrolytic Capacitor 470Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AVS477M16F24T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 470Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K1449 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K1449
Aluminum Electrolytic Capacitor 470Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K1449
ALUMINUM ELECTROLYTIC CAPACITOR 470UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1449
Product Name Aluminum Electrolytic Capacitor 470Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers