Cornell Dubilier Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AVS476M16D16T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:5.6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:5.6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K1427 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K1427
Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K1427
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:5.6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:5.6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1427
Product Name Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details