Cornell Dubilier Aluminum Electrolytic Capacitor 33Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AVS336M16C12T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 33UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):16V; ESR:13.1ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:5mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 33UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):16V; ESR:13.1ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 33Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K1363 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K1363
Aluminum Electrolytic Capacitor 33Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K1363
ALUMINUM ELECTROLYTIC CAPACITOR 33UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):16V; ESR:13.1ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):16V; ESR:13.1ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1363
Product Name Aluminum Electrolytic Capacitor 33Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details