Cornell Dubilier Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd; Capacitor Case / Package Cornell Dubilier AVS107M25D16B-1

Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:2.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AVS Series; MSL:-RoHS Compliant: No
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:2.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AVS Series; MSL:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd; Capacitor Case / Package Cornell Dubilier - 62H0837 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd; Capacitor Case / Package Cornell Dubilier
62H0837
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd; Capacitor Case / Package Cornell Dubilier 62H0837
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:2.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AVS Series; MSL:-RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:2.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AVS Series; MSL:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0837
Product Name Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details