Cornell Dubilier Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AVS107M16E16T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:3.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:3.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K1251 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K1251
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K1251
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:3.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:3.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1251
Product Name Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details