ALUMINUM ELECTROLYTIC CAPACITOR 47UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:4.94ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 01P4857 |
| Product Name | Aluminum Electrolytic Capacitor 47Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |