ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:7.05ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:7.05ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 01P4856 | 01P5384 |
| Product Name | Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier | Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |
| Capacitance Range | 47 microF | 47 microF |