Cornell Dubilier Aluminum Electrolytic Capacitor 4.7Uf 25V 20%, Smd; Capacitor Case / Package Cornell Dubilier AVE475M25B12T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):25V; ESR:49.38ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):25V; ESR:49.38ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4.7Uf 25V 20%, Smd; Capacitor Case / Package Cornell Dubilier - 01P5382 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4.7Uf 25V 20%, Smd; Capacitor Case / Package Cornell Dubilier
01P5382
Aluminum Electrolytic Capacitor 4.7Uf 25V 20%, Smd; Capacitor Case / Package Cornell Dubilier 01P5382
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):25V; ESR:49.38ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):25V; ESR:49.38ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 4.7Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 01P4850 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4.7Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
01P4850
Aluminum Electrolytic Capacitor 4.7Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 01P4850
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):25V; ESR:49.38ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):25V; ESR:49.38ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01P5382
Product Name Aluminum Electrolytic Capacitor 4.7Uf 25V 20%, Smd; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details