Cornell Dubilier Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AVE337M25G24T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:10mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:10mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 01P4848 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
01P4848
Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 01P4848
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:10mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:10mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01P4848
Product Name Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers