Cornell Dubilier Aluminum Electrolytic Capacitor 330Uf 10V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AVE337M10F24T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 10V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:1.21ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 10V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:1.21ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 330Uf 10V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 01P4846 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf 10V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
01P4846
Aluminum Electrolytic Capacitor 330Uf 10V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 01P4846
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 10V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:1.21ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF 10V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:1.21ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01P4846
Product Name Aluminum Electrolytic Capacitor 330Uf 10V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details