Cornell Dubilier Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd; Capacitor Case / Package Cornell Dubilier AVE337M06X16T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 330uF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:1.41ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 330uF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:1.41ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd; Capacitor Case / Package Cornell Dubilier - 96W2437 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd; Capacitor Case / Package Cornell Dubilier
96W2437
Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd; Capacitor Case / Package Cornell Dubilier 96W2437
ALUMINUM ELECTROLYTIC CAPACITOR, 330uF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:1.41ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330uF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:1.41ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 01P4845 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
01P4845
Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 01P4845
ALUMINUM ELECTROLYTIC CAPACITOR, 330uF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:1.41ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330uF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:1.41ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96W2437 01P4845
Product Name Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd; Capacitor Case / Package Cornell Dubilier Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details