We offer broad capabilities in AC Harmonic Filter Capacitors for AC inverter output applications. Standard and custom designs are available in single-phase or three phase configurations in cylindrical and rectangular cases. Using customer-supplied harmonic content profiles, we design our capacitors to tune out the multiple harmonic frequencies that are encountered in the output of AC inverters.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00125C33S |
| Product Name | FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, Power Factor Correction and Harmonic Filter Capacitors, 3-Phase |
| Technology | Film Capacitors |
| Applications | Power Factor Correction |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |