Cornell Dubilier Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AHA336M50F24T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K1137 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K1137
Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K1137
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1137
Product Name Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers