Cornell Dubilier Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AHA227M06D16T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:2.6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:2.6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K1089 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K1089
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K1089
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:2.6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:2.6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1089
Product Name Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details