Cornell Dubilier Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AHA226M35D16T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:9ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:9ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K1081 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K1081
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K1081
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:9ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:9ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1081
Product Name Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details