Cornell Dubilier Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AFK226M2AF24T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K0852 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K0852
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K0852
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Cornell Dubilier - 54AH7357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Cornell Dubilier
54AH7357
Cap, 22Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Cornell Dubilier 54AH7357
CAP, 22UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:AFK Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 22UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:AFK Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K0852
Product Name Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers