Cornell Dubilier Bleed Resistor Kit, Ac Motor; Kit Contents Cornell Dubilier ACR220K

Description
BLEED RESISTOR KIT, AC MOTOR; Kit Contents:-; Power Rating:1W; Range of Resistor Values:-; Resistance Tolerance:-; No. of Items in Kit:10; Product Range:- RoHS Compliant: No
Description
BLEED RESISTOR KIT, AC MOTOR; Kit Contents:-; Power Rating:1W; Range of Resistor Values:-; Resistance Tolerance:-; No. of Items in Kit:10; Product Range:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Bleed Resistor Kit, AC Motor, part number 91F6321, contains 10 resistors rated at 1 watt each. These resistors are designed for use in AC motor applications, specifically to save relay switch contacts and capacitors, particularly in capacitor start applications. The kit includes 15K Ohm resistors with 1/4,Äù quick connect terminals, which facilitate easy installation without the need for soldering. This product is suitable for engineers looking for reliable components to enhance the performance and longevity of AC motor systems.

Datasheet Summary
Powered by GS/AI

The Bleed Resistor Kit, AC Motor, part number 91F6321, contains 10 resistors rated at 1 watt each. These resistors are designed for use in AC motor applications, specifically to save relay switch contacts and capacitors, particularly in capacitor start applications. The kit includes 15K Ohm resistors with 1/4,Äù quick connect terminals, which facilitate easy installation without the need for soldering. This product is suitable for engineers looking for reliable components to enhance the performance and longevity of AC motor systems.

Suppliers

Company
Product
Description
Supplier Links
Bleed Resistor Kit, Ac Motor; Kit Contents Cornell Dubilier - 91F6321 - Newark, An Avnet Company
Chicago, IL, United States
Bleed Resistor Kit, Ac Motor; Kit Contents Cornell Dubilier
91F6321
Bleed Resistor Kit, Ac Motor; Kit Contents Cornell Dubilier 91F6321
BLEED RESISTOR KIT, AC MOTOR; Kit Contents:-; Power Rating:1W; Range of Resistor Values:-; Resistance Tolerance:-; No. of Items in Kit:10; Product Range:- RoHS Compliant: No

BLEED RESISTOR KIT, AC MOTOR; Kit Contents:-; Power Rating:1W; Range of Resistor Values:-; Resistance Tolerance:-; No. of Items in Kit:10; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 91F6321
Product Name Bleed Resistor Kit, Ac Motor; Kit Contents Cornell Dubilier
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details