Type 947C Power Film Capacitors for next generation inverter designs uses the most advanced metalized film technology for long life, high reliability in DC link applications. Their high-voltage and high-current ratings allow for replacement of series-parallel banks of aluminum electrolytic capacitors in high ripple current applications Type 947C is ideally suited as a DC link capacitor for wind, solar and fuel cell inverters.
Features:
CAP FILM 730UF 10% 800VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 730UF, 800V, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:730µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes
| Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70190064 | 947C731K801CDMS | 02P9622 |
| Product Name | Capacitor;Polypropylene Metallized;Cap 730 uF;Tol 10%;Vol-Rtg 800 VDC;Screw | Film Capacitors | Capacitor Polypropylene Pp Film 730Uf, 800V, 10%, Screw; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Screw Terminal | ||
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |
| Capacitance Range | 730 microF | 730 microF | 730 microF |