CAPACITOR POLYPROPYLENE PP FILM 730UF, 800V, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:730µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 02P9621 |
| Product Name | Capacitor Polypropylene Pp Film 730Uf, 800V, 10%, Screw; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |