Cornell Dubilier Capacitor Polypropylene Pp Film 470Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier 947C471K102CDIS

Description
CAPACITOR POLYPROPYLENE PP FILM 470UF, 1KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:470µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 470UF, 1KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:470µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 470Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier - 02P9608 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 470Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier
02P9608
Capacitor Polypropylene Pp Film 470Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier 02P9608
CAPACITOR POLYPROPYLENE PP FILM 470UF, 1KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:470µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 470UF, 1KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:470µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02P9608
Product Name Capacitor Polypropylene Pp Film 470Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details