Cornell Dubilier Capacitor Polypropylene Pp Film 390Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier 947C391K102CCMS

Description
CAPACITOR POLYPROPYLENE PP FILM 390UF, 1KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:390µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 390UF, 1KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:390µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 390Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier - 02P9606 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 390Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier
02P9606
Capacitor Polypropylene Pp Film 390Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier 02P9606
CAPACITOR POLYPROPYLENE PP FILM 390UF, 1KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:390µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 390UF, 1KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:390µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02P9606
Product Name Capacitor Polypropylene Pp Film 390Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1572-1002-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers