Cornell Dubilier Capacitor Polypropylene Pp Film 310Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier 947C311K102CBI

Description
CAPACITOR POLYPROPYLENE PP FILM 310UF, 1KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:310µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 310UF, 1KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:310µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 310Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier - 02P9591 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 310Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier
02P9591
Capacitor Polypropylene Pp Film 310Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier 02P9591
CAPACITOR POLYPROPYLENE PP FILM 310UF, 1KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:310µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 310UF, 1KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:310µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02P9591
Product Name Capacitor Polypropylene Pp Film 310Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - C11CF8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 104PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1943419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details