Cornell Dubilier Capacitor Polypropylene Pp Film 270Uf, 1.2Kv, 10%, Screw; Dielectric Type Cornell Dubilier 947C271K122CCIS

Description
CAPACITOR POLYPROPYLENE PP FILM 270UF, 1.2KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:270µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 270UF, 1.2KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:270µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 270Uf, 1.2Kv, 10%, Screw; Dielectric Type Cornell Dubilier - 02P9588 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 270Uf, 1.2Kv, 10%, Screw; Dielectric Type Cornell Dubilier
02P9588
Capacitor Polypropylene Pp Film 270Uf, 1.2Kv, 10%, Screw; Dielectric Type Cornell Dubilier 02P9588
CAPACITOR POLYPROPYLENE PP FILM 270UF, 1.2KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:270µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 270UF, 1.2KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:270µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02P9588
Product Name Capacitor Polypropylene Pp Film 270Uf, 1.2Kv, 10%, Screw; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers