Cornell Dubilier Film Capacitors 947C161K122CAMS

Description
CAP FILM 160UF 10% 1.2KVDC RAD
Datasheet
Description
CAP FILM 160UF 10% 1.2KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 947C161K122CAMS - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
947C161K122CAMS
Film Capacitors 947C161K122CAMS
CAP FILM 160UF 10% 1.2KVDC RAD

CAP FILM 160UF 10% 1.2KVDC RAD

Supplier's Site Datasheet
Capacitor Pp Film 160Uf, 1.2Kv, 10%, Screw; Dielectric Type Cornell Dubilier - 02P9578 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 160Uf, 1.2Kv, 10%, Screw; Dielectric Type Cornell Dubilier
02P9578
Capacitor Pp Film 160Uf, 1.2Kv, 10%, Screw; Dielectric Type Cornell Dubilier 02P9578
CAPACITOR PP FILM 160UF, 1.2KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:160µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):- RoHS Compliant: Yes

CAPACITOR PP FILM 160UF, 1.2KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:160µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 947C Series, 160 F, 10%, Pp (Polypropylene), 1.2 Kv, Can Rohs Compliant Cornell Dubilier - 95M3765 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 947C Series, 160 F, 10%, Pp (Polypropylene), 1.2 Kv, Can Rohs Compliant Cornell Dubilier
95M3765
Film Capacitor, 947C Series, 160 F, 10%, Pp (Polypropylene), 1.2 Kv, Can Rohs Compliant Cornell Dubilier 95M3765
Film Capacitor, 947C Series, 160 F, 10%, PP (Polypropylene), 1.2 kV, Can RoHS Compliant: Yes

Film Capacitor, 947C Series, 160 F, 10%, PP (Polypropylene), 1.2 kV, Can RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 947C161K122CAMS 02P9578 95M3765
Product Name Film Capacitors Capacitor Pp Film 160Uf, 1.2Kv, 10%, Screw; Dielectric Type Cornell Dubilier Film Capacitor, 947C Series, 160 F, 10%, Pp (Polypropylene), 1.2 Kv, Can Rohs Compliant Cornell Dubilier
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details