CAP FILM 47UF 10% 1.2KVDC RADIAL
Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill.
Applications:
CAPACITOR POLYPROPYLENE PP FILM, 47UF, 1.2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:47µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: Yes
| Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 944U470K122AAM | 70190197 | 26R5165 |
| Product Name | Film Capacitors | CAPACITOR; POLYPROPYLENE FILM; CAP 47UF;VOL-RTG 1200V | Capacitor Polypropylene Pp Film, 47Uf, 1.2Kv 10%; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene | Metallized PP |
| Capacitance Range | 47 microF | 47 microF | 47 microF |