Cornell Dubilier Film Capacitors 944U221K801ACM

Description
CAP FILM 220UF 10% 800VDC RADIAL
Datasheet
Description
CAP FILM 220UF 10% 800VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 944U221K801ACM - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
944U221K801ACM
Film Capacitors 944U221K801ACM
CAP FILM 220UF 10% 800VDC RADIAL

CAP FILM 220UF 10% 800VDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 220Uf, 800V 10%; Dielectric Type Cornell Dubilier - 26R5163 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 220Uf, 800V 10%; Dielectric Type Cornell Dubilier
26R5163
Capacitor Polypropylene Pp Film, 220Uf, 800V 10%; Dielectric Type Cornell Dubilier 26R5163
CAPACITOR POLYPROPYLENE PP FILM, 220UF, 800V 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:220µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; ESR:0.001ohmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 220UF, 800V 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:220µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; ESR:0.001ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 944U Series, 220 F, 10%, Pp (Polypropylene), 800 V, Can Rohs Compliant Cornell Dubilier - 45X6227 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 944U Series, 220 F, 10%, Pp (Polypropylene), 800 V, Can Rohs Compliant Cornell Dubilier
45X6227
Film Capacitor, 944U Series, 220 F, 10%, Pp (Polypropylene), 800 V, Can Rohs Compliant Cornell Dubilier 45X6227
Film Capacitor, 944U Series, 220 F, 10%, PP (Polypropylene), 800 V, Can RoHS Compliant: Yes

Film Capacitor, 944U Series, 220 F, 10%, PP (Polypropylene), 800 V, Can RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 944U221K801ACM 26R5163 45X6227
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 220Uf, 800V 10%; Dielectric Type Cornell Dubilier Film Capacitor, 944U Series, 220 F, 10%, Pp (Polypropylene), 800 V, Can Rohs Compliant Cornell Dubilier
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C402T250CJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1912954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details